Brady Corporation Machine & Operational Sign 129085

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 129085 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
129085
Machine & Operational Sign 129085
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-129085-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-129085-ND
Signs, Nameplates, Posters 2267-129085-ND
B401 10X7 BLK/YEL CAUTION ICY SU

B401 10X7 BLK/YEL CAUTION ICY SU

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Yellow Fall Prevention Sign - 7 in Width x 10 in Height - TEXT: CAUTION ICY SURFACE - 129085 - 754473-78020 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Yellow Fall Prevention Sign - 7 in Width x 10 in Height - TEXT: CAUTION ICY SURFACE - 129085
754473-78020
Brady B-401 Polystyrene Rectangle Yellow Fall Prevention Sign - 7 in Width x 10 in Height - TEXT: CAUTION ICY SURFACE - 129085 754473-78020
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fall prevention sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This fall prevention sign is printed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fall prevention sign is manufactured with the following image: slipping hazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This product is written in English with the following text: CAUTION ICY SURFACE. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fall prevention sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This fall prevention sign is printed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fall prevention sign is manufactured with the following image: slipping hazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This product is written in English with the following text: CAUTION ICY SURFACE. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 129085 2267-129085-ND 754473-78020
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Yellow Fall Prevention Sign - 7 in Width x 10 in Height - TEXT: CAUTION ICY SURFACE - 129085
Safety / Warning Type Machinery HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7631692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Hygiene
Materials of Construction Pp
Width 8.27 inches (210 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details