Brady Corporation Machine & Operational Sign 129084

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 129084 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
129084
Machine & Operational Sign 129084
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-129084-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-129084-ND
Signs, Nameplates, Posters 2267-129084-ND
B555 10X7 BLK/YEL CAUTION ICY SU

B555 10X7 BLK/YEL CAUTION ICY SU

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Yellow Fall Prevention Sign - 7 in Width x 10 in Height - TEXT: CAUTION ICY SURFACE - 129084 - 754473-78017 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Yellow Fall Prevention Sign - 7 in Width x 10 in Height - TEXT: CAUTION ICY SURFACE - 129084
754473-78017
Brady B-555 Aluminum Rectangle Yellow Fall Prevention Sign - 7 in Width x 10 in Height - TEXT: CAUTION ICY SURFACE - 129084 754473-78017
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fall prevention sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This fall prevention sign is printed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This fall prevention sign is designed with the following image: slipping hazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This part is written in English with the following text: CAUTION ICY SURFACE. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fall prevention sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This fall prevention sign is printed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This fall prevention sign is designed with the following image: slipping hazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This part is written in English with the following text: CAUTION ICY SURFACE. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 129084 2267-129084-ND 754473-78017
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Yellow Fall Prevention Sign - 7 in Width x 10 in Height - TEXT: CAUTION ICY SURFACE - 129084
Safety / Warning Type Machinery HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 434607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Height 0.9843 ft (3 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details