Brady Corporation Machine & Operational Sign 129065

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 129065 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
129065
Machine & Operational Sign 129065
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-129065-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-129065-ND
Signs, Nameplates, Posters 2267-129065-ND
B302 10X14 BLK/YEL CAUTION OPEN

B302 10X14 BLK/YEL CAUTION OPEN

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Fall Prevention Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION OPEN PIT - 129065 - 754473-77979 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Fall Prevention Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION OPEN PIT - 129065
754473-77979
Brady B-302 Polyester Rectangle Yellow Fall Prevention Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION OPEN PIT - 129065 754473-77979
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fall prevention sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This fall prevention sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This product is written in English with the following text: CAUTION OPEN PIT. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fall prevention sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This fall prevention sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This product is written in English with the following text: CAUTION OPEN PIT. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 129065 2267-129065-ND 754473-77979
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Yellow Fall Prevention Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION OPEN PIT - 129065
Safety / Warning Type Machinery HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 7632033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 8.27 inches (210 mm)
View Details