Brady Corporation Machine & Operational Sign 129055

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 129055 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
129055
Machine & Operational Sign 129055
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-129055-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-129055-ND
Signs, Nameplates, Posters 2267-129055-ND
B401 7X10 BLK/YEL CAUTION NOT A

B401 7X10 BLK/YEL CAUTION NOT A

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Yellow Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: CAUTION NOT A STEP - 129055 - 754473-77969 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Yellow Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: CAUTION NOT A STEP - 129055
754473-77969
Brady B-401 Polystyrene Rectangle Yellow Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: CAUTION NOT A STEP - 129055 754473-77969
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady machine & equipment sign is made from polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in English with the following text: CAUTION NOT A STEP. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady machine & equipment sign is made from polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in English with the following text: CAUTION NOT A STEP. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 129055 2267-129055-ND 754473-77969
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Yellow Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: CAUTION NOT A STEP - 129055
Safety / Warning Type Machinery Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 146358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.3281 ft (1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details