Brady Corporation Personal Protection Sign 129037

Description
Personal Protection Sign
Request a Quote Datasheet
Description
Personal Protection Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Personal Protection Sign - 129037 - Brady Corporation
Milwaukee, WI, USA
Personal Protection Sign
129037
Personal Protection Sign 129037
Personal Protection Sign

Personal Protection Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-129037-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-129037-ND
Signs, Nameplates, Posters 2267-129037-ND
B401 7X10 BLK/YEL CAUTION AVOID

B401 7X10 BLK/YEL CAUTION AVOID

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Yellow Fall Prevention Sign - 10 in Width x 7 in Height - TEXT: CAUTION AVOID INJURY WATCH YOUR STEP - 129037 - 754473-77951 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Yellow Fall Prevention Sign - 10 in Width x 7 in Height - TEXT: CAUTION AVOID INJURY WATCH YOUR STEP - 129037
754473-77951
Brady B-401 Polystyrene Rectangle Yellow Fall Prevention Sign - 10 in Width x 7 in Height - TEXT: CAUTION AVOID INJURY WATCH YOUR STEP - 129037 754473-77951
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fall prevention sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This fall prevention sign is manufactured with a yellow background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This fall prevention sign is designed with the following image: tripping hazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This product is written in English with the following text: CAUTION AVOID INJURY WATCH YOUR STEP. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fall prevention sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This fall prevention sign is manufactured with a yellow background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This fall prevention sign is designed with the following image: tripping hazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This product is written in English with the following text: CAUTION AVOID INJURY WATCH YOUR STEP. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 129037 2267-129037-ND 754473-77951
Product Name Personal Protection Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Yellow Fall Prevention Sign - 10 in Width x 7 in Height - TEXT: CAUTION AVOID INJURY WATCH YOUR STEP - 129037
Safety / Warning Type Personal Protection (e.g., Hard Hat Required) HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details
Prohibition Signs - 7631771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No smoking
Materials of Construction Pp rigid plastic
Width 8.27 inches (210 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details