Brady Corporation Personal Protection Sign 129013

Description
Personal Protection Sign
Request a Quote Datasheet
Description
Personal Protection Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Personal Protection Sign - 129013 - Brady Corporation
Milwaukee, WI, USA
Personal Protection Sign
129013
Personal Protection Sign 129013
Personal Protection Sign

Personal Protection Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-129013-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-129013-ND
Signs, Nameplates, Posters 2267-129013-ND
B401 7X10 BLK/ORG WARNING WEAR Y

B401 7X10 BLK/ORG WARNING WEAR Y

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Orange Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: WARNING WEAR YOUR GLOVES - 129013 - 754473-77927 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Orange Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: WARNING WEAR YOUR GLOVES - 129013
754473-77927
Brady B-401 Polystyrene Rectangle Orange Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: WARNING WEAR YOUR GLOVES - 129013 754473-77927
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady personal protection equipment (ppe) sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is manufactured with an orange background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This personal protection equipment (ppe) sign is designed with the following image: hand protection symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is written in English with the following text: WARNING WEAR YOUR GLOVES. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady personal protection equipment (ppe) sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is manufactured with an orange background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This personal protection equipment (ppe) sign is designed with the following image: hand protection symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is written in English with the following text: WARNING WEAR YOUR GLOVES. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 129013 2267-129013-ND 754473-77927
Product Name Personal Protection Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Orange Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: WARNING WEAR YOUR GLOVES - 129013
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Security Signs - 146437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.9744 ft (2.97 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details