Brady Corporation Personal Protection Sign 129012

Description
Personal Protection Sign
Request a Quote Datasheet
Description
Personal Protection Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Personal Protection Sign - 129012 - Brady Corporation
Milwaukee, WI, USA
Personal Protection Sign
129012
Personal Protection Sign 129012
Personal Protection Sign

Personal Protection Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-129012-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-129012-ND
Signs, Nameplates, Posters 2267-129012-ND
B555 7X10 BLK/ORG WARNING WEAR Y

B555 7X10 BLK/ORG WARNING WEAR Y

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Orange Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: WARNING WEAR YOUR GLOVES - 129012 - 754473-77926 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Orange Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: WARNING WEAR YOUR GLOVES - 129012
754473-77926
Brady B-555 Aluminum Rectangle Orange Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: WARNING WEAR YOUR GLOVES - 129012 754473-77926
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal protection equipment (ppe) sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is designed with an orange background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This personal protection equipment (ppe) sign is printed with the following image: hand protection symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This part is written in English with the following text: WARNING WEAR YOUR GLOVES. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal protection equipment (ppe) sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is designed with an orange background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This personal protection equipment (ppe) sign is printed with the following image: hand protection symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This part is written in English with the following text: WARNING WEAR YOUR GLOVES. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 129012 2267-129012-ND 754473-77926
Product Name Personal Protection Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Orange Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: WARNING WEAR YOUR GLOVES - 129012
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 2.36 inches (60 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details