Brady Corporation Personal Protection Sign 128987

Description
Personal Protection Sign
Request a Quote Datasheet
Description
Personal Protection Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Personal Protection Sign - 128987 - Brady Corporation
Milwaukee, WI, USA
Personal Protection Sign
128987
Personal Protection Sign 128987
Personal Protection Sign

Personal Protection Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-128987-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-128987-ND
Signs, Nameplates, Posters 2267-128987-ND
B302 10X14 BLK/ORG WARNING EYE A

B302 10X14 BLK/ORG WARNING EYE A

Buy Now Datasheet
Brady B-302 Polyester Rectangle Orange Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - Laminated - TEXT: EYE AND EAR PROTECTION REQUIRED IN THIS AREA - 128987 - 754473-77901 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Orange Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - Laminated - TEXT: EYE AND EAR PROTECTION REQUIRED IN THIS AREA - 128987
754473-77901
Brady B-302 Polyester Rectangle Orange Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - Laminated - TEXT: EYE AND EAR PROTECTION REQUIRED IN THIS AREA - 128987 754473-77901
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal protection equipment (ppe) sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is printed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: EYE AND EAR PROTECTION REQUIRED IN THIS AREA. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal protection equipment (ppe) sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is printed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: EYE AND EAR PROTECTION REQUIRED IN THIS AREA. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 128987 2267-128987-ND 754473-77901
Product Name Personal Protection Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Orange Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - Laminated - TEXT: EYE AND EAR PROTECTION REQUIRED IN THIS AREA - 128987
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 434607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Height 0.9843 ft (3 dm)
View Details