Brady Corporation Personal Protection Sign 128950

Description
Personal Protection Sign
Description
Personal Protection Sign

Suppliers

Company
Product
Description
Supplier Links
Personal Protection Sign - 128950 - Brady Corporation
Milwaukee, WI, USA
Personal Protection Sign
128950
Personal Protection Sign 128950
Personal Protection Sign

Personal Protection Sign

Supplier's Site
Brady B-401 Polystyrene Rectangle White Machine & Equipment Sign - 10 in Width x 14 in Height - 128950 - 754473-77864 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Machine & Equipment Sign - 10 in Width x 14 in Height - 128950
754473-77864
Brady B-401 Polystyrene Rectangle White Machine & Equipment Sign - 10 in Width x 14 in Height - 128950 754473-77864
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady machine & equipment sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This SKU is written in English with the following text: NOTICE HARD HATS AND FALL PROTECTION MUST BE WORN WHEN WORKING ON SCAFFOLDING. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady machine & equipment sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This SKU is written in English with the following text: NOTICE HARD HATS AND FALL PROTECTION MUST BE WORN WHEN WORKING ON SCAFFOLDING. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 128950 754473-77864
Product Name Personal Protection Sign Brady B-401 Polystyrene Rectangle White Machine & Equipment Sign - 10 in Width x 14 in Height - 128950
Safety / Warning Type Personal Protection (e.g., Hard Hat Required) Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 8.27 inches (210 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details