Brady Corporation Personal Protection Sign 128948

Description
Personal Protection Sign
Description
Personal Protection Sign

Suppliers

Company
Product
Description
Supplier Links
Personal Protection Sign - 128948 - Brady Corporation
Milwaukee, WI, USA
Personal Protection Sign
128948
Personal Protection Sign 128948
Personal Protection Sign

Personal Protection Sign

Supplier's Site
Brady B-302 Polyester Rectangle White Machine & Equipment Sign - 7 in Width x 10 in Height - Laminated - 128948 - 754473-77862 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Machine & Equipment Sign - 7 in Width x 10 in Height - Laminated - 128948
754473-77862
Brady B-302 Polyester Rectangle White Machine & Equipment Sign - 7 in Width x 10 in Height - Laminated - 128948 754473-77862
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady machine & equipment sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This item is written in English with the following text: NOTICE HARD HATS AND FALL PROTECTION MUST BE WORN WHEN WORKING ON SCAFFOLDING. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady machine & equipment sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This item is written in English with the following text: NOTICE HARD HATS AND FALL PROTECTION MUST BE WORN WHEN WORKING ON SCAFFOLDING. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 128948 754473-77862
Product Name Personal Protection Sign Brady B-302 Polyester Rectangle White Machine & Equipment Sign - 7 in Width x 10 in Height - Laminated - 128948
Safety / Warning Type Personal Protection (e.g., Hard Hat Required) Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1768020-3 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 7631787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 5.91 inches (150 mm)
Height 0.4921 ft (1.5 dm)
View Details