Brady Corporation Personal Protection Sign 128941

Description
Personal Protection Sign
Request a Quote Datasheet
Description
Personal Protection Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Personal Protection Sign - 128941 - Brady Corporation
Milwaukee, WI, USA
Personal Protection Sign
128941
Personal Protection Sign 128941
Personal Protection Sign

Personal Protection Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-128941-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-128941-ND
Signs, Nameplates, Posters 2267-128941-ND
B401 7X10 BLK/BLU/WHT NOTICE WEA

B401 7X10 BLK/BLU/WHT NOTICE WEA

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: NOTICE - 128941 - 754473-77855 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: NOTICE - 128941
754473-77855
Brady B-401 Polystyrene Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: NOTICE - 128941 754473-77855
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal protection equipment (ppe) sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This product is written in English with the following text: NOTICE. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal protection equipment (ppe) sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This product is written in English with the following text: NOTICE. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 128941 2267-128941-ND 754473-77855
Product Name Personal Protection Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: NOTICE - 128941
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp rigid plastic
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details