Brady Corporation Personal Protection Sign 128889

Description
Personal Protection Sign
Request a Quote Datasheet
Description
Personal Protection Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Personal Protection Sign - 128889 - Brady Corporation
Milwaukee, WI, USA
Personal Protection Sign
128889
Personal Protection Sign 128889
Personal Protection Sign

Personal Protection Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-128889-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-128889-ND
Signs, Nameplates, Posters 2267-128889-ND
B555 10X14 BLK/BLU/WHT NOTICE LI

B555 10X14 BLK/BLU/WHT NOTICE LI

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: LIFE JACKETS MUST BE WORN BEYOND THIS POINT - 128889 - 754473-77803 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: LIFE JACKETS MUST BE WORN BEYOND THIS POINT - 128889
754473-77803
Brady B-555 Aluminum Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: LIFE JACKETS MUST BE WORN BEYOND THIS POINT - 128889 754473-77803
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady personal protection equipment (ppe) sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This product is written in English with the following text: LIFE JACKETS MUST BE WORN BEYOND THIS POINT. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady personal protection equipment (ppe) sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This product is written in English with the following text: LIFE JACKETS MUST BE WORN BEYOND THIS POINT. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 128889 2267-128889-ND 754473-77803
Product Name Personal Protection Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: LIFE JACKETS MUST BE WORN BEYOND THIS POINT - 128889
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1768035-3 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Warning Signs - 146359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Hot Surface Hazard
Materials of Construction Polyester Film
Features Adhesive Backed
View Details