Brady Corporation Personal Protection Sign 128869

Description
Personal Protection Sign
Description
Personal Protection Sign

Suppliers

Company
Product
Description
Supplier Links
Personal Protection Sign - 128869 - Brady Corporation
Milwaukee, WI, USA
Personal Protection Sign
128869
Personal Protection Sign 128869
Personal Protection Sign

Personal Protection Sign

Supplier's Site
Brady B-401 Polystyrene Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: HARD HATS AND EYE PROTECTION REQUIRED IN THIS AREA - 128869 - 754473-77783 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: HARD HATS AND EYE PROTECTION REQUIRED IN THIS AREA - 128869
754473-77783
Brady B-401 Polystyrene Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: HARD HATS AND EYE PROTECTION REQUIRED IN THIS AREA - 128869 754473-77783
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal protection equipment (ppe) sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This SKU is written in English with the following text: HARD HATS AND EYE PROTECTION REQUIRED IN THIS AREA. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal protection equipment (ppe) sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This SKU is written in English with the following text: HARD HATS AND EYE PROTECTION REQUIRED IN THIS AREA. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 128869 754473-77783
Product Name Personal Protection Sign Brady B-401 Polystyrene Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: HARD HATS AND EYE PROTECTION REQUIRED IN THIS AREA - 128869
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-873-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Mandatory Signs - 7631686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type High visibility clothing
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details