Brady Corporation Personal Protection Sign 128827

Description
Personal Protection Sign
Description
Personal Protection Sign

Suppliers

Company
Product
Description
Supplier Links
Personal Protection Sign - 128827 - Brady Corporation
Milwaukee, WI, USA
Personal Protection Sign
128827
Personal Protection Sign 128827
Personal Protection Sign

Personal Protection Sign

Supplier's Site
Brady B-401 Polystyrene Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - 128827 - 754473-77741 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - 128827
754473-77741
Brady B-401 Polystyrene Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - 128827 754473-77741
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal protection equipment (ppe) sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This product is written in English with the following text: EAR PROTECTORS REQUIRED WHEN IN THIS AREA MORE THAN 15 MINUTES. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal protection equipment (ppe) sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This product is written in English with the following text: EAR PROTECTORS REQUIRED WHEN IN THIS AREA MORE THAN 15 MINUTES. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 128827 754473-77741
Product Name Personal Protection Sign Brady B-401 Polystyrene Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - 128827
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 219767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electrical / High Voltage; Electrical Hazard
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details