Brady Corporation Personal Protection Sign 128813

Description
Personal Protection Sign
Description
Personal Protection Sign

Suppliers

Company
Product
Description
Supplier Links
Personal Protection Sign - 128813 - Brady Corporation
Milwaukee, WI, USA
Personal Protection Sign
128813
Personal Protection Sign 128813
Personal Protection Sign

Personal Protection Sign

Supplier's Site
Brady B-302 Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - Laminated - TEXT: ALL EMPLOYEES AND VISITORS MUST WEAR EYE PROTECTION - 128813 - 754473-77727 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - Laminated - TEXT: ALL EMPLOYEES AND VISITORS MUST WEAR EYE PROTECTION - 128813
754473-77727
Brady B-302 Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - Laminated - TEXT: ALL EMPLOYEES AND VISITORS MUST WEAR EYE PROTECTION - 128813 754473-77727
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal protection equipment (ppe) sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This product is written in English with the following text: ALL EMPLOYEES AND VISITORS MUST WEAR EYE PROTECTION. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal protection equipment (ppe) sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This product is written in English with the following text: ALL EMPLOYEES AND VISITORS MUST WEAR EYE PROTECTION. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 128813 754473-77727
Product Name Personal Protection Sign Brady B-302 Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - Laminated - TEXT: ALL EMPLOYEES AND VISITORS MUST WEAR EYE PROTECTION - 128813
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 7631825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Plastic
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Pipe Identification - 1878869-4 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details