Brady Corporation Personal Protection Sign 128808

Description
Personal Protection Sign
Description
Personal Protection Sign

Suppliers

Company
Product
Description
Supplier Links
Personal Protection Sign - 128808 - Brady Corporation
Milwaukee, WI, USA
Personal Protection Sign
128808
Personal Protection Sign 128808
Personal Protection Sign

Personal Protection Sign

Supplier's Site
Brady B-555 Aluminum Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: ALL EMPLOYEES AND VISITORS MUST WEAR EYE PROTECTION - 128808 - 754473-77722 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: ALL EMPLOYEES AND VISITORS MUST WEAR EYE PROTECTION - 128808
754473-77722
Brady B-555 Aluminum Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: ALL EMPLOYEES AND VISITORS MUST WEAR EYE PROTECTION - 128808 754473-77722
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal protection equipment (ppe) sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This product is written in English with the following text: ALL EMPLOYEES AND VISITORS MUST WEAR EYE PROTECTION. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal protection equipment (ppe) sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This product is written in English with the following text: ALL EMPLOYEES AND VISITORS MUST WEAR EYE PROTECTION. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 128808 754473-77722
Product Name Personal Protection Sign Brady B-555 Aluminum Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: ALL EMPLOYEES AND VISITORS MUST WEAR EYE PROTECTION - 128808
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Symbols & Electrical Signs - 1-1768035-0 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
First Aid Signs - 4638075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Adhesive Film
Features Adhesive Backed
Height 0.4921 ft (1.5 dm)
View Details