Brady Corporation Personal Protection Sign 128777

Description
Personal Protection Sign
Request a Quote Datasheet
Description
Personal Protection Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Personal Protection Sign - 128777 - Brady Corporation
Milwaukee, WI, USA
Personal Protection Sign
128777
Personal Protection Sign 128777
Personal Protection Sign

Personal Protection Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-128777-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-128777-ND
Signs, Nameplates, Posters 2267-128777-ND
B302 10X14 BLK/RED/WHT DANGER PR

B302 10X14 BLK/RED/WHT DANGER PR

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER - 128777 - 754473-77691 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER - 128777
754473-77691
Brady B-302 Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER - 128777 754473-77691
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal protection equipment (ppe) sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This SKU is written in English with the following text: DANGER. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal protection equipment (ppe) sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This SKU is written in English with the following text: DANGER. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 128777 2267-128777-ND 754473-77691
Product Name Personal Protection Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER - 128777
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 8134533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Emergency exit up
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details