R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady battery changing area & battery room sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This battery changing area & battery room sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This item is written in English with the following text: DANGER EYE PROTECTION MUST BE WORN WHEN WORKING ON BATTERIES. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 128734 | 754473-77648 |
| Product Name | Personal Protection Sign | Brady B-401 Polystyrene Rectangle White Battery Changing Area & Battery Room Sign - 14 in Width x 10 in Height - 128734 |
| Safety / Warning Type | Personal Protection (e.g., Hard Hat Required) | HAZMAT (Hazaondous Material) |