Brady Corporation Personal Protection Sign 128707

Description
Personal Protection Sign
Description
Personal Protection Sign

Suppliers

Company
Product
Description
Supplier Links
Personal Protection Sign - 128707 - Brady Corporation
Milwaukee, WI, USA
Personal Protection Sign
128707
Personal Protection Sign 128707
Personal Protection Sign

Personal Protection Sign

Supplier's Site
Brady B-401 High Impact Polystyrene Rectangle White Safety Protection Sign - 10 in Width x 7 in Height - TEXT: DANGER DO NOT UNLOAD WITHOUT FULL PROTECTIVE GEAR - 128707 - 754473-77621 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Safety Protection Sign - 10 in Width x 7 in Height - TEXT: DANGER DO NOT UNLOAD WITHOUT FULL PROTECTIVE GEAR - 128707
754473-77621
Brady B-401 High Impact Polystyrene Rectangle White Safety Protection Sign - 10 in Width x 7 in Height - TEXT: DANGER DO NOT UNLOAD WITHOUT FULL PROTECTIVE GEAR - 128707 754473-77621
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady safety protection sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This safety protection sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This product is written in English with the following text: DANGER DO NOT UNLOAD WITHOUT FULL PROTECTIVE GEAR. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady safety protection sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This safety protection sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This product is written in English with the following text: DANGER DO NOT UNLOAD WITHOUT FULL PROTECTIVE GEAR. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 128707 754473-77621
Product Name Personal Protection Sign Brady B-401 High Impact Polystyrene Rectangle White Safety Protection Sign - 10 in Width x 7 in Height - TEXT: DANGER DO NOT UNLOAD WITHOUT FULL PROTECTIVE GEAR - 128707
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-705-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
First Aid Signs - 146447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 8.27 inches (210 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details