Brady Corporation Personal Protection Sign 128690

Description
Personal Protection Sign
Request a Quote Datasheet
Description
Personal Protection Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Personal Protection Sign - 128690 - Brady Corporation
Milwaukee, WI, USA
Personal Protection Sign
128690
Personal Protection Sign 128690
Personal Protection Sign

Personal Protection Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-128690-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-128690-ND
Signs, Nameplates, Posters 2267-128690-ND
B302 18X18 BLK/RED/WHT STOP HARD

B302 18X18 BLK/RED/WHT STOP HARD

Buy Now Datasheet
Brady B-302 Polyester Octagon White Personal Protection Equipment (PPE) Sign - 18 in Width x 18 in Height - Laminated - TEXT: HARD HAT REQUIRED BEYOND THIS POINT - 128690 - 754473-77604 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Octagon White Personal Protection Equipment (PPE) Sign - 18 in Width x 18 in Height - Laminated - TEXT: HARD HAT REQUIRED BEYOND THIS POINT - 128690
754473-77604
Brady B-302 Polyester Octagon White Personal Protection Equipment (PPE) Sign - 18 in Width x 18 in Height - Laminated - TEXT: HARD HAT REQUIRED BEYOND THIS POINT - 128690 754473-77604
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal protection equipment (ppe) sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as an octagon. This sign is written in English with the following text: HARD HAT REQUIRED BEYOND THIS POINT. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal protection equipment (ppe) sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as an octagon. This sign is written in English with the following text: HARD HAT REQUIRED BEYOND THIS POINT. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 128690 2267-128690-ND 754473-77604
Product Name Personal Protection Sign Signs, Nameplates, Posters Brady B-302 Polyester Octagon White Personal Protection Equipment (PPE) Sign - 18 in Width x 18 in Height - Laminated - TEXT: HARD HAT REQUIRED BEYOND THIS POINT - 128690
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7873745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details