Brady Corporation Personal Protection Sign 128684

Description
Personal Protection Sign
Request a Quote Datasheet
Description
Personal Protection Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Personal Protection Sign - 128684 - Brady Corporation
Milwaukee, WI, USA
Personal Protection Sign
128684
Personal Protection Sign 128684
Personal Protection Sign

Personal Protection Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-128684-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-128684-ND
Signs, Nameplates, Posters 2267-128684-ND
B302 18X18 BLK/RED/WHT STOP HEAR

B302 18X18 BLK/RED/WHT STOP HEAR

Buy Now Datasheet
Brady B-302 Polyester Octagon White Personal Protection Equipment (PPE) Sign - 18 in Width x 18 in Height - Laminated - 128684 - 754473-77598 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Octagon White Personal Protection Equipment (PPE) Sign - 18 in Width x 18 in Height - Laminated - 128684
754473-77598
Brady B-302 Polyester Octagon White Personal Protection Equipment (PPE) Sign - 18 in Width x 18 in Height - Laminated - 128684 754473-77598
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal protection equipment (ppe) sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as an octagon. This SKU is written in English with the following text: HEARING PROTECTION & SAFETY GLASSES MUST BE WORN IN THIS AREA. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal protection equipment (ppe) sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as an octagon. This SKU is written in English with the following text: HEARING PROTECTION & SAFETY GLASSES MUST BE WORN IN THIS AREA. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 128684 2267-128684-ND 754473-77598
Product Name Personal Protection Sign Signs, Nameplates, Posters Brady B-302 Polyester Octagon White Personal Protection Equipment (PPE) Sign - 18 in Width x 18 in Height - Laminated - 128684
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 1812232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 31.5 inches (800 mm)
Height 1.97 ft (6 dm)
View Details