Brady Corporation Personal Protection Sign 128679

Description
Personal Protection Sign
Request a Quote Datasheet
Description
Personal Protection Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Personal Protection Sign - 128679 - Brady Corporation
Milwaukee, WI, USA
Personal Protection Sign
128679
Personal Protection Sign 128679
Personal Protection Sign

Personal Protection Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-128679-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-128679-ND
Signs, Nameplates, Posters 2267-128679-ND
B555 24X24 BLK/RED/WHT STOP EAR

B555 24X24 BLK/RED/WHT STOP EAR

Buy Now Datasheet
Brady B-555 Aluminum Octagon White Personal Protection Equipment (PPE) Sign - 24 in Width x 24 in Height - TEXT: EAR PROTECTION REQUIRED IN THIS AREA - 128679 - 754473-77592 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Octagon White Personal Protection Equipment (PPE) Sign - 24 in Width x 24 in Height - TEXT: EAR PROTECTION REQUIRED IN THIS AREA - 128679
754473-77592
Brady B-555 Aluminum Octagon White Personal Protection Equipment (PPE) Sign - 24 in Width x 24 in Height - TEXT: EAR PROTECTION REQUIRED IN THIS AREA - 128679 754473-77592
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal protection equipment (ppe) sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 24 in width and a 24 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as an octagon. This part is written in English with the following text: EAR PROTECTION REQUIRED IN THIS AREA. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal protection equipment (ppe) sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 24 in width and a 24 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as an octagon. This part is written in English with the following text: EAR PROTECTION REQUIRED IN THIS AREA. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 128679 2267-128679-ND 754473-77592
Product Name Personal Protection Sign Signs, Nameplates, Posters Brady B-555 Aluminum Octagon White Personal Protection Equipment (PPE) Sign - 24 in Width x 24 in Height - TEXT: EAR PROTECTION REQUIRED IN THIS AREA - 128679
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 1578548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Eye protection
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1-1768035-6 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details