Brady Corporation Personal Protection Sign 128677

Description
Personal Protection Sign
Request a Quote Datasheet
Description
Personal Protection Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Personal Protection Sign - 128677 - Brady Corporation
Milwaukee, WI, USA
Personal Protection Sign
128677
Personal Protection Sign 128677
Personal Protection Sign

Personal Protection Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-128677-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-128677-ND
Signs, Nameplates, Posters 2267-128677-ND
"B401 18"" OCT BLK,RED/WHT STOP EA"

"B401 18"" OCT BLK,RED/WHT STOP EA"

Buy Now Datasheet
Brady B-401 Polystyrene Octagon White Personal Protection Equipment (PPE) Sign - 18 in Width x 18 in Height - TEXT: EAR PROTECTION REQUIRED IN THIS AREA - 128677 - 754473-77590 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Octagon White Personal Protection Equipment (PPE) Sign - 18 in Width x 18 in Height - TEXT: EAR PROTECTION REQUIRED IN THIS AREA - 128677
754473-77590
Brady B-401 Polystyrene Octagon White Personal Protection Equipment (PPE) Sign - 18 in Width x 18 in Height - TEXT: EAR PROTECTION REQUIRED IN THIS AREA - 128677 754473-77590
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady personal protection equipment (ppe) sign is made from polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as an octagon. This sign is written in English with the following text: EAR PROTECTION REQUIRED IN THIS AREA. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady personal protection equipment (ppe) sign is made from polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as an octagon. This sign is written in English with the following text: EAR PROTECTION REQUIRED IN THIS AREA. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 128677 2267-128677-ND 754473-77590
Product Name Personal Protection Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Octagon White Personal Protection Equipment (PPE) Sign - 18 in Width x 18 in Height - TEXT: EAR PROTECTION REQUIRED IN THIS AREA - 128677
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-706-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 7631935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Plastic
Width 17.72 inches (450 mm)
View Details