Brady Corporation Personal Protection Sign 128621

Description
Personal Protection Sign
Description
Personal Protection Sign

Suppliers

Company
Product
Description
Supplier Links
Personal Protection Sign - 128621 - Brady Corporation
Milwaukee, WI, USA
Personal Protection Sign
128621
Personal Protection Sign 128621
Personal Protection Sign

Personal Protection Sign

Supplier's Site
Brady B-302 Polyester Rectangle Yellow Breathing Apparatus Sign - 10 in Width x 14 in Height - Laminated - TEXT: CAUTION FULL FACE RESPIRATOR MUST BE WORN IN THIS AREA - 128621 - 754473-77530 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Breathing Apparatus Sign - 10 in Width x 14 in Height - Laminated - TEXT: CAUTION FULL FACE RESPIRATOR MUST BE WORN IN THIS AREA - 128621
754473-77530
Brady B-302 Polyester Rectangle Yellow Breathing Apparatus Sign - 10 in Width x 14 in Height - Laminated - TEXT: CAUTION FULL FACE RESPIRATOR MUST BE WORN IN THIS AREA - 128621 754473-77530
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady breathing apparatus sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This breathing apparatus sign is printed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This breathing apparatus sign is manufactured with the following image: respirator symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This item is written in English with the following text: CAUTION FULL FACE RESPIRATOR MUST BE WORN IN THIS AREA. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady breathing apparatus sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This breathing apparatus sign is printed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This breathing apparatus sign is manufactured with the following image: respirator symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This item is written in English with the following text: CAUTION FULL FACE RESPIRATOR MUST BE WORN IN THIS AREA. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 128621 754473-77530
Product Name Personal Protection Sign Brady B-302 Polyester Rectangle Yellow Breathing Apparatus Sign - 10 in Width x 14 in Height - Laminated - TEXT: CAUTION FULL FACE RESPIRATOR MUST BE WORN IN THIS AREA - 128621
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 434607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Height 0.9843 ft (3 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-873-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details