Brady Corporation Personal Protection Sign 128602

Description
Personal Protection Sign
Request a Quote Datasheet
Description
Personal Protection Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Personal Protection Sign - 128602 - Brady Corporation
Milwaukee, WI, USA
Personal Protection Sign
128602
Personal Protection Sign 128602
Personal Protection Sign

Personal Protection Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-128602-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-128602-ND
Signs, Nameplates, Posters 2267-128602-ND
B401 10X14 BLK/YEL CAUTION SHARP

B401 10X14 BLK/YEL CAUTION SHARP

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Yellow Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: CAUTION - 128602 - 754473-77507 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Yellow Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: CAUTION - 128602
754473-77507
Brady B-401 Polystyrene Rectangle Yellow Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: CAUTION - 128602 754473-77507
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady personal protection equipment (ppe) sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is printed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This personal protection equipment (ppe) sign is designed with the following image: pinch point symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This item is written in English with the following text: CAUTION. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady personal protection equipment (ppe) sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is printed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This personal protection equipment (ppe) sign is designed with the following image: pinch point symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This item is written in English with the following text: CAUTION. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 128602 2267-128602-ND 754473-77507
Product Name Personal Protection Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Yellow Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: CAUTION - 128602
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp rigid plastic
Width 4.92 inches (125 mm)
View Details