Brady Corporation Personal Protection Sign 128519

Description
Personal Protection Sign
Request a Quote Datasheet
Description
Personal Protection Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Personal Protection Sign - 128519 - Brady Corporation
Milwaukee, WI, USA
Personal Protection Sign
128519
Personal Protection Sign 128519
Personal Protection Sign

Personal Protection Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-128519-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-128519-ND
Signs, Nameplates, Posters 2267-128519-ND
B302 10X14 BLK/YEL CAUTION BUMP

B302 10X14 BLK/YEL CAUTION BUMP

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - Laminated - TEXT: BUMP CAPS MUST BE WORN IN THIS AREA - 128519 - 754473-77421 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - Laminated - TEXT: BUMP CAPS MUST BE WORN IN THIS AREA - 128519
754473-77421
Brady B-302 Polyester Rectangle Yellow Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - Laminated - TEXT: BUMP CAPS MUST BE WORN IN THIS AREA - 128519 754473-77421
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal protection equipment (ppe) sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This part is written in English with the following text: BUMP CAPS MUST BE WORN IN THIS AREA. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal protection equipment (ppe) sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This part is written in English with the following text: BUMP CAPS MUST BE WORN IN THIS AREA. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 128519 2267-128519-ND 754473-77421
Product Name Personal Protection Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Yellow Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - Laminated - TEXT: BUMP CAPS MUST BE WORN IN THIS AREA - 128519
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-870-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Fire Safety Signs - 146360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details