B302 10X14 BLK/YEL WEAR YOUR SAF
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal protection equipment (ppe) sign is produced using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This SKU is written in English with the following text: SAFETY GLASSES FORESIGHT IS BETTER THAN NO SIGHT. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 128513 | 2267-128513-ND | 754473-77415 |
| Product Name | Personal Protection Sign | Signs, Nameplates, Posters | Brady B-302 Polyester Rectangle Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - Laminated - TEXT: SAFETY GLASSES FORESIGHT IS BETTER THAN NO SIGHT - 128513 |
| Safety / Warning Type | Personal Protection (e.g., Hard Hat Required) |