B555 7X10 BLK/YEL WEAR YOUR SAFE
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady personal protection equipment (ppe) sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This product is written in English with the following text: SAFETY GLASSES FORESIGHT IS BETTER THAN NO SIGHT. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 128508 | 2267-128508-ND | 754473-77410 |
| Product Name | Personal Protection Sign | Signs, Nameplates, Posters | Brady B-555 Aluminum Rectangle Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: SAFETY GLASSES FORESIGHT IS BETTER THAN NO SIGHT - 128508 |
| Safety / Warning Type | Personal Protection (e.g., Hard Hat Required) |