Brady Corporation Signs, Nameplates, Posters 128457

Description
B555 14X10 BLK/BLU/WHT NOTICE NO
Request a Quote Datasheet
Description
B555 14X10 BLK/BLU/WHT NOTICE NO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-128457-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-128457-ND
Signs, Nameplates, Posters 2267-128457-ND
B555 14X10 BLK/BLU/WHT NOTICE NO

B555 14X10 BLK/BLU/WHT NOTICE NO

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Personal Hygiene Sign - 10 in Width x 14 in Height - 128457 - 754473-77357 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Personal Hygiene Sign - 10 in Width x 14 in Height - 128457
754473-77357
Brady B-555 Aluminum Rectangle White Personal Hygiene Sign - 10 in Width x 14 in Height - 128457 754473-77357
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal hygiene sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This personal hygiene sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is written in English with the following text: NOTICE NO JEWELRY NO PIERCINGS NO EXPOSED CUTS BEYOND THIS POINT. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal hygiene sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This personal hygiene sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is written in English with the following text: NOTICE NO JEWELRY NO PIERCINGS NO EXPOSED CUTS BEYOND THIS POINT. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-128457-ND 754473-77357
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Personal Hygiene Sign - 10 in Width x 14 in Height - 128457
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Security Signs - 7631516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Cctv
Materials of Construction Pp
Width 15.75 inches (400 mm)
View Details