Brady Corporation Personal Hygiene Sign 128452

Description
Personal Hygiene Sign
Request a Quote Datasheet
Description
Personal Hygiene Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Personal Hygiene Sign - 128452 - Brady Corporation
Milwaukee, WI, USA
Personal Hygiene Sign
128452
Personal Hygiene Sign 128452
Personal Hygiene Sign

Personal Hygiene Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-128452-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-128452-ND
Signs, Nameplates, Posters 2267-128452-ND
B401 14X10 BLU/RD/YEL/ORG/GR/PU R

B401 14X10 BLU/RD/YEL/ORG/GR/PUR

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Personal Hygiene Sign - 10 in Width x 14 in Height - 128452 - 754473-77352 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Personal Hygiene Sign - 10 in Width x 14 in Height - 128452
754473-77352
Brady B-401 Polystyrene Rectangle White Personal Hygiene Sign - 10 in Width x 14 in Height - 128452 754473-77352
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal hygiene sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This personal hygiene sign is manufactured with a white background and text and/or image color(s) of black / blue / green / orange / purple / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is written in English with the following text: DID YOU WASH THEM? HAND WASHING STOPS THE SPREAD OF GERMS. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal hygiene sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This personal hygiene sign is manufactured with a white background and text and/or image color(s) of black / blue / green / orange / purple / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is written in English with the following text: DID YOU WASH THEM? HAND WASHING STOPS THE SPREAD OF GERMS. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 128452 2267-128452-ND 754473-77352
Product Name Personal Hygiene Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Personal Hygiene Sign - 10 in Width x 14 in Height - 128452
Safety / Warning Type Personal Protection (e.g., Hard Hat Required) Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 182029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.0689 ft (0.2100 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-848-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details