Brady Corporation Personal Hygiene Sign 128451

Description
Personal Hygiene Sign
Request a Quote Datasheet
Description
Personal Hygiene Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Personal Hygiene Sign - 128451 - Brady Corporation
Milwaukee, WI, USA
Personal Hygiene Sign
128451
Personal Hygiene Sign 128451
Personal Hygiene Sign

Personal Hygiene Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-128451-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-128451-ND
Signs, Nameplates, Posters 2267-128451-ND
B555 14X10 BLU/RD/YEL/ORG/GR/PU R

B555 14X10 BLU/RD/YEL/ORG/GR/PUR

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Personal Hygiene Sign - 10 in Width x 14 in Height - 128451 - 754473-77351 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Personal Hygiene Sign - 10 in Width x 14 in Height - 128451
754473-77351
Brady B-555 Aluminum Rectangle White Personal Hygiene Sign - 10 in Width x 14 in Height - 128451 754473-77351
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal hygiene sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This personal hygiene sign is printed with a white background and text and/or image color(s) of black / blue / green / orange / purple / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This sign is written in English with the following text: DID YOU WASH THEM? HAND WASHING STOPS THE SPREAD OF GERMS. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal hygiene sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This personal hygiene sign is printed with a white background and text and/or image color(s) of black / blue / green / orange / purple / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This sign is written in English with the following text: DID YOU WASH THEM? HAND WASHING STOPS THE SPREAD OF GERMS. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 128451 2267-128451-ND 754473-77351
Product Name Personal Hygiene Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Personal Hygiene Sign - 10 in Width x 14 in Height - 128451
Safety / Warning Type Personal Protection (e.g., Hard Hat Required) Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 284601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
Width 11.02 inches (280 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details