Brady Corporation Maintenance Sign 128440

Description
Maintenance Sign
Description
Maintenance Sign

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 128440 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
128440
Maintenance Sign 128440
Maintenance Sign

Maintenance Sign

Supplier's Site
Brady B-401 Polystyrene White Keep Clean Reminder Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST KEEP THIS PLANT SAFE AND CLEAN - 128440 - 754473-77340 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene White Keep Clean Reminder Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST KEEP THIS PLANT SAFE AND CLEAN - 128440
754473-77340
Brady B-401 Polystyrene White Keep Clean Reminder Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST KEEP THIS PLANT SAFE AND CLEAN - 128440 754473-77340
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady keep clean reminder sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is manufactured with a white background and text and/or image color(s) of black / green. This part is written in English with the following text: SAFETY FIRST KEEP THIS PLANT SAFE AND CLEAN. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady keep clean reminder sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is manufactured with a white background and text and/or image color(s) of black / green. This part is written in English with the following text: SAFETY FIRST KEEP THIS PLANT SAFE AND CLEAN. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 128440 754473-77340
Product Name Maintenance Sign Brady B-401 Polystyrene White Keep Clean Reminder Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST KEEP THIS PLANT SAFE AND CLEAN - 128440
Materials of Construction Plastic / Film Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7873735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details