Brady Corporation Maintenance Sign 128437

Description
Maintenance Sign
Description
Maintenance Sign

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 128437 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
128437
Maintenance Sign 128437
Maintenance Sign

Maintenance Sign

Supplier's Site
Brady B-401 Polystyrene White Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST KEEP THIS PLANT SAFE AND CLEAN - 128437 - 754473-77336 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene White Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST KEEP THIS PLANT SAFE AND CLEAN - 128437
754473-77336
Brady B-401 Polystyrene White Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST KEEP THIS PLANT SAFE AND CLEAN - 128437 754473-77336
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady keep clean reminder sign is made from polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is manufactured with a white background and text and/or image color(s) of black / green. This sign is written in English with the following text: SAFETY FIRST KEEP THIS PLANT SAFE AND CLEAN. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady keep clean reminder sign is made from polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is manufactured with a white background and text and/or image color(s) of black / green. This sign is written in English with the following text: SAFETY FIRST KEEP THIS PLANT SAFE AND CLEAN. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 128437 754473-77336
Product Name Maintenance Sign Brady B-401 Polystyrene White Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST KEEP THIS PLANT SAFE AND CLEAN - 128437
Materials of Construction Plastic / Film Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 2013310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Bilingual / Multilingual
Height 0.6562 ft (2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details