B401 10X14 BLK/BLU/WHT NOTICE KE
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady keep clean reminder sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is printed with a white background and text and/or image color(s) of black / blue. This part is written in English with the following text: NOTICE KEEP THIS AREA CLEAN. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 128422 | 2267-128422-ND | 754473-77320 |
| Product Name | Maintenance Sign | Signs, Nameplates, Posters | Brady B-401 Polystyrene White Keep Clean Reminder Sign - 14 in Width x 10 in Height - TEXT: NOTICE KEEP THIS AREA CLEAN - 128422 |
| Materials of Construction | Plastic / Film | Polyester | Polystyrene |