Brady Corporation Maintenance Sign 128421

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 128421 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
128421
Maintenance Sign 128421
Maintenance Sign

Maintenance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-128421-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-128421-ND
Signs, Nameplates, Posters 2267-128421-ND
B555 10X14 BLK/BLU/WHT NOTICE KE

B555 10X14 BLK/BLU/WHT NOTICE KE

Buy Now Datasheet
Brady B-555 Aluminum White Keep Clean Reminder Sign - 14 in Width x 10 in Height - TEXT: NOTICE KEEP THIS AREA CLEAN - 128421 - 754473-77319 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum White Keep Clean Reminder Sign - 14 in Width x 10 in Height - TEXT: NOTICE KEEP THIS AREA CLEAN - 128421
754473-77319
Brady B-555 Aluminum White Keep Clean Reminder Sign - 14 in Width x 10 in Height - TEXT: NOTICE KEEP THIS AREA CLEAN - 128421 754473-77319
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady keep clean reminder sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is designed with a white background and text and/or image color(s) of black / blue. This product is written in English with the following text: NOTICE KEEP THIS AREA CLEAN. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady keep clean reminder sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is designed with a white background and text and/or image color(s) of black / blue. This product is written in English with the following text: NOTICE KEEP THIS AREA CLEAN. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 128421 2267-128421-ND 754473-77319
Product Name Maintenance Sign Signs, Nameplates, Posters Brady B-555 Aluminum White Keep Clean Reminder Sign - 14 in Width x 10 in Height - TEXT: NOTICE KEEP THIS AREA CLEAN - 128421
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-706-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details