Brady Corporation Maintenance Sign 128420

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 128420 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
128420
Maintenance Sign 128420
Maintenance Sign

Maintenance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-128420-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-128420-ND
Signs, Nameplates, Posters 2267-128420-ND
B302 7X10 BLK/BLU/WHT NOTICE KEE

B302 7X10 BLK/BLU/WHT NOTICE KEE

Buy Now Datasheet
Brady B-302 Polyester White Keep Clean Reminder Sign - 10 in Width x 7 in Height - Laminated - TEXT: NOTICE KEEP THIS AREA CLEAN - 128420 - 754473-77318 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester White Keep Clean Reminder Sign - 10 in Width x 7 in Height - Laminated - TEXT: NOTICE KEEP THIS AREA CLEAN - 128420
754473-77318
Brady B-302 Polyester White Keep Clean Reminder Sign - 10 in Width x 7 in Height - Laminated - TEXT: NOTICE KEEP THIS AREA CLEAN - 128420 754473-77318
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady keep clean reminder sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is designed with a white background and text and/or image color(s) of black / blue. This SKU is written in English with the following text: NOTICE KEEP THIS AREA CLEAN. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady keep clean reminder sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is designed with a white background and text and/or image color(s) of black / blue. This SKU is written in English with the following text: NOTICE KEEP THIS AREA CLEAN. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 128420 2267-128420-ND 754473-77318
Product Name Maintenance Sign Signs, Nameplates, Posters Brady B-302 Polyester White Keep Clean Reminder Sign - 10 in Width x 7 in Height - Laminated - TEXT: NOTICE KEEP THIS AREA CLEAN - 128420
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Danger
Materials of Construction Pp rigid plastic
Width 19.69 inches (500 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-707-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details