Brady Corporation Machine & Operational Sign 128398

Description
Machine & Operational Sign
Description
Machine & Operational Sign

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 128398 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
128398
Machine & Operational Sign 128398
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Brady B-401 Polystyrene Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: NOTICE CLEAN MACHINE AT THE END OF EACH SHIFT - 128398 - 754473-77293 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: NOTICE CLEAN MACHINE AT THE END OF EACH SHIFT - 128398
754473-77293
Brady B-401 Polystyrene Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: NOTICE CLEAN MACHINE AT THE END OF EACH SHIFT - 128398 754473-77293
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady machine & equipment sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is written in English with the following text: NOTICE CLEAN MACHINE AT THE END OF EACH SHIFT. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady machine & equipment sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is written in English with the following text: NOTICE CLEAN MACHINE AT THE END OF EACH SHIFT. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 128398 754473-77293
Product Name Machine & Operational Sign Brady B-401 Polystyrene Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: NOTICE CLEAN MACHINE AT THE END OF EACH SHIFT - 128398
Safety / Warning Type Machinery Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Disability Signs - 5133650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Disability access
Materials of Construction Plastic / Film; Plastic
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-872-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Pipe Identification - 153766-000 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details