Brady Corporation Machine & Operational Sign 128376

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 128376 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
128376
Machine & Operational Sign 128376
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-128376-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-128376-ND
Signs, Nameplates, Posters 2267-128376-ND
B555 7X10 BLK/BLU/WHT THIS SINK

B555 7X10 BLK/BLU/WHT THIS SINK

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Food Sanitation Sign - 10 in Width x 7 in Height - TEXT: THIS SINK IS FOR HAND WASH ONLY - 128376 - 754473-77268 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Food Sanitation Sign - 10 in Width x 7 in Height - TEXT: THIS SINK IS FOR HAND WASH ONLY - 128376
754473-77268
Brady B-555 Aluminum Rectangle White Food Sanitation Sign - 10 in Width x 7 in Height - TEXT: THIS SINK IS FOR HAND WASH ONLY - 128376 754473-77268
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady food sanitation sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This food sanitation sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This part is written in English with the following text: THIS SINK IS FOR HAND WASH ONLY. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady food sanitation sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This food sanitation sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This part is written in English with the following text: THIS SINK IS FOR HAND WASH ONLY. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 128376 2267-128376-ND 754473-77268
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Food Sanitation Sign - 10 in Width x 7 in Height - TEXT: THIS SINK IS FOR HAND WASH ONLY - 128376
Safety / Warning Type Machinery Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Fire Safety Signs - 146396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details