Brady Corporation Machine & Operational Sign 128374

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 128374 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
128374
Machine & Operational Sign 128374
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-128374-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-128374-ND
Signs, Nameplates, Posters 2267-128374-ND
B401 10X14 BLK/BLU/WHT THIS SINK

B401 10X14 BLK/BLU/WHT THIS SINK

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Food Sanitation Sign - 14 in Width x 10 in Height - TEXT: THIS SINK IS FOR UTENSIL WASH ONLY - 128374 - 754473-77264 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Food Sanitation Sign - 14 in Width x 10 in Height - TEXT: THIS SINK IS FOR UTENSIL WASH ONLY - 128374
754473-77264
Brady B-401 Polystyrene Rectangle White Food Sanitation Sign - 14 in Width x 10 in Height - TEXT: THIS SINK IS FOR UTENSIL WASH ONLY - 128374 754473-77264
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady food sanitation sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This food sanitation sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This sign is written in English with the following text: THIS SINK IS FOR UTENSIL WASH ONLY. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady food sanitation sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This food sanitation sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This sign is written in English with the following text: THIS SINK IS FOR UTENSIL WASH ONLY. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 128374 2267-128374-ND 754473-77264
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Food Sanitation Sign - 14 in Width x 10 in Height - TEXT: THIS SINK IS FOR UTENSIL WASH ONLY - 128374
Safety / Warning Type Machinery Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-707-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Exit Signs - 146385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 17.72 inches (450 mm)
View Details