Machine & Operational Sign
B401 7X10 BLK/BLU/WHT THIS SINK
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady food sanitation sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This food sanitation sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This part is written in English with the following text: THIS SINK IS FOR UTENSIL WASH ONLY. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 128371 | 2267-128371-ND | 754473-77259 |
| Product Name | Machine & Operational Sign | Signs, Nameplates, Posters | Brady B-401 Polystyrene Rectangle White Food Sanitation Sign - 10 in Width x 7 in Height - TEXT: THIS SINK IS FOR UTENSIL WASH ONLY - 128371 |
| Safety / Warning Type | Machinery | Personal Protection (e.g., Hard Hat Required) |