Brady Corporation Machine & Operational Sign 128357

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 128357 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
128357
Machine & Operational Sign 128357
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-128357-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-128357-ND
Signs, Nameplates, Posters 2267-128357-ND
B302 10X14 BLK/RED/WHT FOOD PREP

B302 10X14 BLK/RED/WHT FOOD PREP

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Food Sanitation Sign - 14 in Width x 10 in Height - Laminated - TEXT: FOOD PREPARATION AREA RAW FOOD ONLY - 128357 - 754473-77245 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Food Sanitation Sign - 14 in Width x 10 in Height - Laminated - TEXT: FOOD PREPARATION AREA RAW FOOD ONLY - 128357
754473-77245
Brady B-302 Polyester Rectangle White Food Sanitation Sign - 14 in Width x 10 in Height - Laminated - TEXT: FOOD PREPARATION AREA RAW FOOD ONLY - 128357 754473-77245
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady food sanitation sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This food sanitation sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is written in English with the following text: FOOD PREPARATION AREA RAW FOOD ONLY. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady food sanitation sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This food sanitation sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is written in English with the following text: FOOD PREPARATION AREA RAW FOOD ONLY. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 128357 2267-128357-ND 754473-77245
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Food Sanitation Sign - 14 in Width x 10 in Height - Laminated - TEXT: FOOD PREPARATION AREA RAW FOOD ONLY - 128357
Safety / Warning Type Machinery Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Posters - 7873757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details