Brady Corporation Machine & Operational Sign 128348

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 128348 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
128348
Machine & Operational Sign 128348
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-128348-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-128348-ND
Signs, Nameplates, Posters 2267-128348-ND
B302 7X10 BLK/RED/WHT FOOD PREPA

B302 7X10 BLK/RED/WHT FOOD PREPA

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Food Sanitation Sign - 10 in Width x 7 in Height - Laminated - TEXT: FOOD PREPARATION AREA COOKED FOOD ONLY - 128348 - 754473-77236 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Food Sanitation Sign - 10 in Width x 7 in Height - Laminated - TEXT: FOOD PREPARATION AREA COOKED FOOD ONLY - 128348
754473-77236
Brady B-302 Polyester Rectangle White Food Sanitation Sign - 10 in Width x 7 in Height - Laminated - TEXT: FOOD PREPARATION AREA COOKED FOOD ONLY - 128348 754473-77236
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady food sanitation sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This food sanitation sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: FOOD PREPARATION AREA COOKED FOOD ONLY. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady food sanitation sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This food sanitation sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: FOOD PREPARATION AREA COOKED FOOD ONLY. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 128348 2267-128348-ND 754473-77236
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Food Sanitation Sign - 10 in Width x 7 in Height - Laminated - TEXT: FOOD PREPARATION AREA COOKED FOOD ONLY - 128348
Safety / Warning Type Machinery Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 2111231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Esd warning label
Materials of Construction Paper
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details