Brady Corporation Machine & Operational Sign 128346

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 128346 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
128346
Machine & Operational Sign 128346
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-128346-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-128346-ND
Signs, Nameplates, Posters 2267-128346-ND
B555 7X10 BLK/RED/WHT FOOD PREPA

B555 7X10 BLK/RED/WHT FOOD PREPA

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Food Sanitation Sign - 10 in Width x 7 in Height - TEXT: FOOD PREPARATION AREA COOKED FOOD ONLY - 128346 - 754473-77234 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Food Sanitation Sign - 10 in Width x 7 in Height - TEXT: FOOD PREPARATION AREA COOKED FOOD ONLY - 128346
754473-77234
Brady B-555 Aluminum Rectangle White Food Sanitation Sign - 10 in Width x 7 in Height - TEXT: FOOD PREPARATION AREA COOKED FOOD ONLY - 128346 754473-77234
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady food sanitation sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This food sanitation sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This item is written in English with the following text: FOOD PREPARATION AREA COOKED FOOD ONLY. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady food sanitation sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This food sanitation sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This item is written in English with the following text: FOOD PREPARATION AREA COOKED FOOD ONLY. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 128346 2267-128346-ND 754473-77234
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Food Sanitation Sign - 10 in Width x 7 in Height - TEXT: FOOD PREPARATION AREA COOKED FOOD ONLY - 128346
Safety / Warning Type Machinery Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-848-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Warning Signs - 1745959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Work in progress
Materials of Construction Pp
Width 11.02 inches (280 mm)
View Details