Brady Corporation Maintenance Sign 128334

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 128334 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
128334
Maintenance Sign 128334
Maintenance Sign

Maintenance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-128334-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-128334-ND
Signs, Nameplates, Posters 2267-128334-ND
B555 7X10 RED/WHT YOUR HABITS AR

B555 7X10 RED/WHT YOUR HABITS AR

Buy Now Datasheet
Brady B-555 Aluminum White Keep Clean Reminder Sign - 10 in Width x 7 in Height - 128334 - 754473-77197 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum White Keep Clean Reminder Sign - 10 in Width x 7 in Height - 128334
754473-77197
Brady B-555 Aluminum White Keep Clean Reminder Sign - 10 in Width x 7 in Height - 128334 754473-77197
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady keep clean reminder sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is manufactured with a white background and text and/or image color(s) of red. This SKU is written in English with the following text: YOUR HABITS ARE A REFLECTION OF YOU.CLEAN UP AND PICK UP AFTER YOURSELF!. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady keep clean reminder sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is manufactured with a white background and text and/or image color(s) of red. This SKU is written in English with the following text: YOUR HABITS ARE A REFLECTION OF YOU.CLEAN UP AND PICK UP AFTER YOURSELF!. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 128334 2267-128334-ND 754473-77197
Product Name Maintenance Sign Signs, Nameplates, Posters Brady B-555 Aluminum White Keep Clean Reminder Sign - 10 in Width x 7 in Height - 128334
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 1745958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No pedestrians
Materials of Construction Pp
Width 11.02 inches (280 mm)
View Details