Brady Corporation Personal Hygiene Sign 128328

Description
Personal Hygiene Sign
Description
Personal Hygiene Sign

Suppliers

Company
Product
Description
Supplier Links
Personal Hygiene Sign - 128328 - Brady Corporation
Milwaukee, WI, USA
Personal Hygiene Sign
128328
Personal Hygiene Sign 128328
Personal Hygiene Sign

Personal Hygiene Sign

Supplier's Site
Brady B-555 Aluminum White Keep Clean Reminder Sign - 10 in Width x 7 in Height - 128328 - 754473-77191 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum White Keep Clean Reminder Sign - 10 in Width x 7 in Height - 128328
754473-77191
Brady B-555 Aluminum White Keep Clean Reminder Sign - 10 in Width x 7 in Height - 128328 754473-77191
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady keep clean reminder sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is manufactured with a white background and text and/or image color(s) of black. This product is written in English with the following text: THIS IS YOUR HOME FIVE DAYS OF THE WEEK HELP KEEP IT CLEAN!. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady keep clean reminder sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is manufactured with a white background and text and/or image color(s) of black. This product is written in English with the following text: THIS IS YOUR HOME FIVE DAYS OF THE WEEK HELP KEEP IT CLEAN!. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 128328 754473-77191
Product Name Personal Hygiene Sign Brady B-555 Aluminum White Keep Clean Reminder Sign - 10 in Width x 7 in Height - 128328
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 11.69 inches (297 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details