Brady Corporation Machine & Operational Sign 128323

Description
Machine & Operational Sign
Description
Machine & Operational Sign

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 128323 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
128323
Machine & Operational Sign 128323
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Brady B-401 Polystyrene Rectangle White Food Sanitation Sign - 7 in Width x 10 in Height - TEXT: RAW AND COOKED FOODS MUST NOT BE STORED TOGETHER - 128323 - 754473-77186 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Food Sanitation Sign - 7 in Width x 10 in Height - TEXT: RAW AND COOKED FOODS MUST NOT BE STORED TOGETHER - 128323
754473-77186
Brady B-401 Polystyrene Rectangle White Food Sanitation Sign - 7 in Width x 10 in Height - TEXT: RAW AND COOKED FOODS MUST NOT BE STORED TOGETHER - 128323 754473-77186
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady food sanitation sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This food sanitation sign is designed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This product is written in English with the following text: RAW AND COOKED FOODS MUST NOT BE STORED TOGETHER. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady food sanitation sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This food sanitation sign is designed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This product is written in English with the following text: RAW AND COOKED FOODS MUST NOT BE STORED TOGETHER. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 128323 754473-77186
Product Name Machine & Operational Sign Brady B-401 Polystyrene Rectangle White Food Sanitation Sign - 7 in Width x 10 in Height - TEXT: RAW AND COOKED FOODS MUST NOT BE STORED TOGETHER - 128323
Safety / Warning Type Machinery Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-824-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 7873757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details