Brady Corporation Maintenance Sign 128320

Description
Maintenance Sign
Description
Maintenance Sign

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 128320 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
128320
Maintenance Sign 128320
Maintenance Sign

Maintenance Sign

Supplier's Site
Brady B-401 Polystyrene White Keep Clean Reminder Sign - 10 in Width x 14 in Height - TEXT: YOUR JOB IS NOT COMPLETE UNTIL YOUR AREA IS CLEAN - 128320 - 754473-77183 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene White Keep Clean Reminder Sign - 10 in Width x 14 in Height - TEXT: YOUR JOB IS NOT COMPLETE UNTIL YOUR AREA IS CLEAN - 128320
754473-77183
Brady B-401 Polystyrene White Keep Clean Reminder Sign - 10 in Width x 14 in Height - TEXT: YOUR JOB IS NOT COMPLETE UNTIL YOUR AREA IS CLEAN - 128320 754473-77183
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady keep clean reminder sign is made from polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is manufactured with a white background and text and/or image color(s) of black. This item is written in English with the following text: YOUR JOB IS NOT COMPLETE UNTIL YOUR AREA IS CLEAN. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady keep clean reminder sign is made from polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is manufactured with a white background and text and/or image color(s) of black. This item is written in English with the following text: YOUR JOB IS NOT COMPLETE UNTIL YOUR AREA IS CLEAN. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 128320 754473-77183
Product Name Maintenance Sign Brady B-401 Polystyrene White Keep Clean Reminder Sign - 10 in Width x 14 in Height - TEXT: YOUR JOB IS NOT COMPLETE UNTIL YOUR AREA IS CLEAN - 128320
Materials of Construction Plastic / Film Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 7760954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Hot water
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-872-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details