Brady Corporation Maintenance Sign 128319

Description
Maintenance Sign
Description
Maintenance Sign

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 128319 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
128319
Maintenance Sign 128319
Maintenance Sign

Maintenance Sign

Supplier's Site
Brady B-555 Aluminum White Keep Clean Reminder Sign - 10 in Width x 14 in Height - TEXT: YOUR JOB IS NOT COMPLETE UNTIL YOUR AREA IS CLEAN - 128319 - 754473-77182 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum White Keep Clean Reminder Sign - 10 in Width x 14 in Height - TEXT: YOUR JOB IS NOT COMPLETE UNTIL YOUR AREA IS CLEAN - 128319
754473-77182
Brady B-555 Aluminum White Keep Clean Reminder Sign - 10 in Width x 14 in Height - TEXT: YOUR JOB IS NOT COMPLETE UNTIL YOUR AREA IS CLEAN - 128319 754473-77182
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady keep clean reminder sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is printed with a white background and text and/or image color(s) of black. This product is written in English with the following text: YOUR JOB IS NOT COMPLETE UNTIL YOUR AREA IS CLEAN. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady keep clean reminder sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is printed with a white background and text and/or image color(s) of black. This product is written in English with the following text: YOUR JOB IS NOT COMPLETE UNTIL YOUR AREA IS CLEAN. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 128319 754473-77182
Product Name Maintenance Sign Brady B-555 Aluminum White Keep Clean Reminder Sign - 10 in Width x 14 in Height - TEXT: YOUR JOB IS NOT COMPLETE UNTIL YOUR AREA IS CLEAN - 128319
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 284594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
Height 0.9186 ft (2.8 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details