Brady Corporation Maintenance Sign 128318

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 128318 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
128318
Maintenance Sign 128318
Maintenance Sign

Maintenance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-128318-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-128318-ND
Signs, Nameplates, Posters 2267-128318-ND
B302,BLK/WHT,10X7,YO UR JOB IS NO

B302,BLK/WHT,10X7,YOUR JOB IS NO

Buy Now Datasheet
Brady B-302 Polyester White Keep Clean Reminder Sign - 7 in Width x 10 in Height - Laminated - TEXT: YOUR JOB IS NOT COMPLETE UNTIL YOUR AREA IS CLEAN - 128318 - 754473-77181 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester White Keep Clean Reminder Sign - 7 in Width x 10 in Height - Laminated - TEXT: YOUR JOB IS NOT COMPLETE UNTIL YOUR AREA IS CLEAN - 128318
754473-77181
Brady B-302 Polyester White Keep Clean Reminder Sign - 7 in Width x 10 in Height - Laminated - TEXT: YOUR JOB IS NOT COMPLETE UNTIL YOUR AREA IS CLEAN - 128318 754473-77181
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady keep clean reminder sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is designed with a white background and text and/or image color(s) of black. This part is written in English with the following text: YOUR JOB IS NOT COMPLETE UNTIL YOUR AREA IS CLEAN. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady keep clean reminder sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is designed with a white background and text and/or image color(s) of black. This part is written in English with the following text: YOUR JOB IS NOT COMPLETE UNTIL YOUR AREA IS CLEAN. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 128318 2267-128318-ND 754473-77181
Product Name Maintenance Sign Signs, Nameplates, Posters Brady B-302 Polyester White Keep Clean Reminder Sign - 7 in Width x 10 in Height - Laminated - TEXT: YOUR JOB IS NOT COMPLETE UNTIL YOUR AREA IS CLEAN - 128318
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7873748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details