Brady Corporation Personal Hygiene Sign 128310

Description
Personal Hygiene Sign
Request a Quote Datasheet
Description
Personal Hygiene Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Personal Hygiene Sign - 128310 - Brady Corporation
Milwaukee, WI, USA
Personal Hygiene Sign
128310
Personal Hygiene Sign 128310
Personal Hygiene Sign

Personal Hygiene Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-128310-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-128310-ND
Signs, Nameplates, Posters 2267-128310-ND
B555 10X7 BLK/WHT SPITTING IS UN

B555 10X7 BLK/WHT SPITTING IS UN

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Sanitation Awareness Sign - 7 in Width x 10 in Height - 128310 - 754473-77173 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Sanitation Awareness Sign - 7 in Width x 10 in Height - 128310
754473-77173
Brady B-555 Aluminum Rectangle White Sanitation Awareness Sign - 7 in Width x 10 in Height - 128310 754473-77173
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady sanitation awareness sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This sanitation awareness sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This part is written in English with the following text: SPITTING IS UNLAWFUL UNSANITARY UNHEALTHY DANGEROUS IT WILL NOT BE TOLERATED. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady sanitation awareness sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This sanitation awareness sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This part is written in English with the following text: SPITTING IS UNLAWFUL UNSANITARY UNHEALTHY DANGEROUS IT WILL NOT BE TOLERATED. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 128310 2267-128310-ND 754473-77173
Product Name Personal Hygiene Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Sanitation Awareness Sign - 7 in Width x 10 in Height - 128310
Safety / Warning Type Personal Protection (e.g., Hard Hat Required) HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 2351192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Pvc
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details